Analog Devices CMP7-S-24V
- 收藏
- 对比
CMP7-S-24V
153-CMP7-S-24V
无类别的
--
大陆
立即发货

CMP7-S-24V datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
CMP7-S-24V详情
Analog Devices CMP7-S-24V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Cable clamp
Rated operating voltage
380 - 690
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP00
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Long turning handle
Number of auxiliary contacts as normally closed contact
0
CMP7-S-24V拓展信息







哦! 它是空的。