Analog Devices CPM402GS
- 收藏
- 对比
CPM402GS
153-CPM402GS
无类别的
--
大陆
立即发货

CPM402GS datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
CPM402GS详情
Analog Devices CPM402GS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
8
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
13 - 20
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
29
Wrench width
41
Material quality
Stainless steel V2A
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
CPM402GS拓展信息







哦! 它是空的。