Analog Devices CQ12QSCCB
- 收藏
- 对比
CQ12QSCCB
153-CQ12QSCCB
无类别的
--
大陆
立即发货

CQ12QSCCB datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
CQ12QSCCB详情
Analog Devices CQ12QSCCB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
13
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
6 - 12
With locknut
无
Thread type
NPT
With strain relief
无
Wrench width
27
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
CQ12QSCCB拓展信息







哦! 它是空的。