Analog Devices DAC1136J
- 收藏
- 对比
DAC1136J
153-DAC1136J
评估板 - 数模转换器(DAC)
--
大陆
立即发货

DIGITAL TO ANALOG CONVERTER DAC, 16 BIT, MODULE-72, Resolution (Bits):16bit, Sampling Rate:-, Input Channel Type:Parallel, Supply Voltage Range:-, ADC / DAC Case Style:Module, No. of Pins:72Pins, Data Interface:Parallel, MSL:- RoHS Compliant: No
1最小包装量--
DAC1136J详情
Analog Devices DAC1136J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
DAC1136J拓展信息
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Analog Devices Inc.
Linear Technology / Analog Devices







哦! 它是空的。