Analog Devices DAC1146
- 收藏
- 对比
DAC1146
153-DAC1146
线性器件 - 放大器 - 仪器、运算放大器、缓冲放大器
--
大陆
立即发货

DIGITAL TO ANALOG CONVERTER DAC, 18 BIT, MODULE-32, Resolution (Bits):18bit, Sampling Rate:-, Input Channel Type:Parallel, Supply Voltage Range:± 11.5V to ± 16V, ADC / DAC Case Style:Module, No. of Pins:32Pins, Product Range:-, MSL:-RoHS Compliant
1最小包装量--
DAC1146详情
Analog Devices DAC1146重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
--
系列
Temp-Flex® 100057
零件状态
活跃
湿度敏感性等级(MSL)
--
DAC1146拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。