Analog Devices DC1009A-B
- 收藏
- 对比
DC1009A-B
153-DC1009A-B
评估板 - 模数转换器(ADC)
--
大陆
立即发货

LTC2488 ADC Demonstration Circuit
1最小包装量--
DC1009A-B详情
Analog Devices DC1009A-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Description/Function
16 bit 2-channel
Unit Weight
10 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Analog Devices Inc.
Brand
模拟器件
Tool Is For Evaluation Of
LTC2488
RoHS
Details
For Use With
DC590
Package
Box
Base Product Number
DC1009
厂商
Analog Devices Inc.
Product Status
活跃
系列
LTC2488
包装
Bulk
类型
ADC
子类别
开发工具
比特数
16
使用的 IC/零件
LTC2488
提供的内容
Board(s)
数据接口
MICROWIRE™, Serial, SPI™
产品类别
数据转换IC开发工具
采样率(每秒)
6.9
A/D转换器数量
1
输入范围
-
功率(典型值)@条件
-
产品
演示板
产品类别
数据转换IC开发工具
DC1009A-B拓展信息
Linear Technology / Analog Devices
Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices







哦! 它是空的。