Analog Devices DC1011A-B
- 收藏
- 对比
DC1011A-B
153-DC1011A-B
评估板 - 模数转换器(ADC)
--
大陆
立即发货

LTC2496 ADC Demonstration Circuit
1最小包装量--
DC1011A-B详情
Analog Devices DC1011A-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
DC1011
厂商
Analog Devices Inc.
Product Status
活跃
系列
Easy Drive™
比特数
16
使用的 IC/零件
LTC2496
提供的内容
Board(s)
数据接口
MICROWIRE™, Serial, SPI™
采样率(每秒)
6.9
A/D转换器数量
1
输入范围
-
功率(典型值)@条件
-
DC1011A-B拓展信息
Linear Technology / Analog Devices
Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices







哦! 它是空的。