Analog Devices DC122A-R
- 收藏
- 对比
DC122A-R详情
Analog Devices DC122A-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
DC122A
厂商
Analog Devices Inc.
Product Status
活跃
Voltage-Input
-
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Analog Devices Inc.
Brand
模拟器件
Tool Is For Evaluation Of
LT1307B
RoHS
Details
系列
-
包装
Bulk
类型
Voltage Regulator - Switching Regulator
子类别
开发工具
输出电流
40 mA
电压 - 输出
-
使用的 IC/零件
LT1307B
提供的内容
Board(s)
产品类别
Power Management IC Development Tools
输出/通道电流
-
输出和类型
-
产品
演示板
特征
-
产品类别
Power Management IC Development Tools
DC122A-R拓展信息
Linear Technology/Analog Devices
Analog Devices Inc.
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Linear Technology/Analog Devices








哦! 它是空的。