Analog Devices DC1565A-B
- 收藏
- 对比
DC1565A-B
153-DC1565A-B
评估板 - 模数转换器(ADC)
--
大陆
立即发货

LTC2151-14 ADC Demonstration Circuit 210MSPS Pscope IDE
1最小包装量--
DC1565A-B详情
Analog Devices DC1565A-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
DC1565
厂商
Analog Devices Inc.
Product Status
活跃
系列
-
比特数
14
使用的 IC/零件
LTC2151-14
提供的内容
Board(s)
数据接口
Parallel, Serial, SPI
采样率(每秒)
210M
A/D转换器数量
1
输入范围
1.5Vpp
功率(典型值)@条件
374mW @ 210MSPS
DC1565A-B拓展信息
Linear Technology / Analog Devices
Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices







哦! 它是空的。