Analog Devices DC1792
- 收藏
- 对比
DC1792详情
Analog Devices DC1792重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
3000
Manufacturer
TXC Corporation
Brand
TXC Corporation
Package
Box
Base Product Number
LTC2756
厂商
Analog Devices Inc.
Product Status
Obsolete
Number of DAC's
1
系列
SoftSpan™
子类别
Crystals
比特数
18
使用的 IC/零件
LTC2756
提供的内容
Board(s)
数据接口
SPI
产品类别
Crystals
结算时间
2.1 µs
采样率(每秒)
-
数模转换器类型
Current
产品类别
Crystals
DC1792拓展信息
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Analog Devices Inc.
Linear Technology / Analog Devices








哦! 它是空的。