Analog Devices DC2213A
- 收藏
- 对比
DC2213A
153-DC2213A
配件
--
大陆
立即发货

LTC2983/LTC2984 Temperature and Humidity Sensor Demonstration Circuit
1最小包装量--
DC2213A详情
Analog Devices DC2213A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 month ago)
引脚数
0
Unit Weight
1.327994 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Analog Devices Inc.
Brand
模拟器件
Tool Is For Evaluation Of
LTC2983, LTC2984, LTC2986
RoHS
Details
For Use With
LTC2983, LTC2984, LTC2986
Schedule B
8473300002
Package
Box
Base Product Number
DC2213
厂商
Analog Devices Inc.
Product Status
活跃
For Use With/Related Products
LTC2983
系列
LTC2983
包装
Bulk
类型
RTD Board
子类别
开发工具
配件类型
传感器板
产品类别
温度传感器开发工具
产品
Add-On Boards
产品类别
温度传感器开发工具
达到SVHC
无SVHC
DC2213A拓展信息
Linear Technology/Analog Devices
Analog Devices Inc.
Analog Devices Inc.
Linear Technology/Analog Devices
Analog Devices Inc.
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。