Analog Devices DC2303A-F
- 收藏
- 对比
DC2303A-F
153-DC2303A-F
评估板 - 数模转换器(DAC)
--
大陆
立即发货

DEMO BOARD FOR LTC2000A-11
1最小包装量--
DC2303A-F详情
Analog Devices DC2303A-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
DC2303
厂商
Analog Devices Inc.
Product Status
活跃
Number of DAC's
1
系列
-
比特数
11
使用的 IC/零件
LTC2000A-11
提供的内容
Board(s)
数据接口
LVDS - Serial, SPI
结算时间
2.2 ns
采样率(每秒)
2.7G
数模转换器类型
Current
DC2303A-F拓展信息
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Analog Devices Inc.
Linear Technology / Analog Devices







哦! 它是空的。