Analog Devices DC245A-A
- 收藏
- 对比
DC245A-A详情
Analog Devices DC245A-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Package
Box
Base Product Number
LTC1668
厂商
Analog Devices Inc.
Product Status
Obsolete
Number of DAC's
1
系列
-
比特数
16
使用的 IC/零件
LTC1668
提供的内容
Board(s)
数据接口
Parallel
结算时间
20 ns
采样率(每秒)
50M
数模转换器类型
Current
DC245A-A拓展信息
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Analog Devices Inc.
Linear Technology / Analog Devices








哦! 它是空的。