Analog Devices DC344A
- 收藏
- 对比
DC344A
153-DC344A
评估板 - 模数转换器(ADC)
--
大陆
立即发货

LTC2420CS8 ADC Demonstration Circuit 100SPS
1最小包装量--
DC344A详情
Analog Devices DC344A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
450
Part # Aliases
228C-MVARGBFCRBR
Manufacturer
CTS
Brand
CTS电子元件
RoHS
Details
Tool Is For Evaluation Of
LTC2420
Package
Box
Base Product Number
DC344
厂商
Analog Devices Inc.
Product Status
活跃
系列
228C
包装
Reel
类型
ADC
子类别
Switches
比特数
20
使用的 IC/零件
LTC2420
提供的内容
Board(s)
数据接口
Serial, SPI
产品类别
轻触开关
采样率(每秒)
7.5
A/D转换器数量
1
输入范围
-
功率(典型值)@条件
-
产品
演示板
产品类别
轻触开关
DC344A拓展信息
Linear Technology / Analog Devices
Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices







哦! 它是空的。