Analog Devices DC746A
- 收藏
- 对比
DC746A详情
Analog Devices DC746A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
13.621922 oz
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
SPI
Manufacturer
Analog Devices Inc.
Brand
模拟器件
Tool Is For Evaluation Of
LTC2412
RoHS
Details
Package
Box
Base Product Number
DC746
厂商
Analog Devices Inc.
Product Status
活跃
系列
LTC2412
包装
Bulk
类型
ADC
子类别
开发工具
比特数
24
使用的 IC/零件
LTC2412
提供的内容
Board(s)
数据接口
MICROWIRE™, Serial, SPI™
产品类别
数据转换IC开发工具
采样率(每秒)
7.5
A/D转换器数量
1
输入范围
-
功率(典型值)@条件
-
产品
演示板
产品类别
数据转换IC开发工具
DC746A拓展信息
Linear Technology / Analog Devices
Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices








哦! 它是空的。