Analog Devices DC777A
- 收藏
- 对比
DC777A详情
Analog Devices DC777A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
DC777
厂商
Analog Devices Inc.
Product Status
活跃
Number of DAC's
1
Tool Is For Evaluation Of
LTC2601
系列
-
类型
DAC
工作电源电压
5 V
比特数
16
使用的 IC/零件
LTC2601
提供的内容
Board(s)
数据接口
MICROWIRE™, Serial, SPI™
结算时间
10 µs
采样率(每秒)
-
产品
演示板
数模转换器类型
Voltage
DC777A拓展信息
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Analog Devices Inc.
Linear Technology / Analog Devices








哦! 它是空的。