注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥53566.312741
10
¥51804.944627
25
¥51444.83081
50
¥51087.220269
100
¥50036.454719
500
¥46459.103731
Analog Devices DC9022A
- 收藏
- 对比
DC9022A
153-DC9022A
射频评估和开发套件,开发板
--
大陆
立即发货

Networking Development Tools SmartMesh WirelessHART RF Certified Starter Kit
--最小包装量--
¥
总价: ¥
DC9022A详情
Analog Devices DC9022A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 3 weeks ago)
引脚数
0
RoHS
Compliant
Package
Bulk
Base Product Number
DC9022
厂商
Analog Devices Inc.
Product Status
活跃
For Use With/Related Products
LTP5901, LTP5903
Tool Is For Evaluation Of
LTP5903CEN-WHR
系列
Dust Networks®, SmartMesh®, WirelessHART
类型
802.15.4
频率
2.4 GHz
提供的内容
Board(s), Cable(s)
评估套件
有
产品
入门套件
达到SVHC
无SVHC
DC9022A拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Linear Technology/Analog Devices






哦! 它是空的。