Analog Devices DS1742-85
- 收藏
- 对比
DS1742-85
153-DS1742-85
时钟/定时 - 实时时钟
--
大陆
立即发货

IC RTC CLK/CALENDAR PAR 24-EDIP
1最小包装量--
DS1742-85 详情
Analog Devices DS1742-85 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP67
Model
Incremental encoder
Package
Tube
Base Product Number
DS1742
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
*
DS1742-85 拓展信息
Analog Devices
Analog Devices
Analog Devices
Analog Devices
Analog Devices
Analog Devices
Analog Devices
Analog Devices
Analog Devices
Analog Devices







哦! 它是空的。