Analog Devices DS4404K
- 收藏
- 对比
DS4404K详情
Analog Devices DS4404K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
DS4404
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
Number of DAC's
4
系列
-
比特数
5
使用的 IC/零件
DS4404
提供的内容
Board(s)
数据接口
I²C
采样率(每秒)
-
数模转换器类型
Current
DS4404K拓展信息
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Analog Devices Inc.
Linear Technology / Analog Devices








哦! 它是空的。