Analog Devices DS9120P
- 收藏
- 对比
DS9120P
153-DS9120P
配件
--
大陆
立即发货

Evaluation Board,RJ11 to Socket Board, 1 Wire Products, With Easy to Use PC Environment
1最小包装量--
DS9120P 详情
Analog Devices DS9120P 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Model
Incremental encoder
Degree of protection (IP)
IP67
Material housing
Other
Type of electric connection
Plug-in connection
For Use With
1-Wire Devices
Package
Box
Base Product Number
DS9120
厂商
Analog Devices Inc./Maxim Integrated
Product Status
活跃
For Use With/Related Products
1-Wire® Devices
系列
-
配件类型
Dual TSOC and TO-92 Sockets with RJ11 Connector
DS9120P 拓展信息
Linear Technology/Analog Devices
Analog Devices Inc.
Analog Devices Inc.
Linear Technology/Analog Devices
Analog Devices Inc.
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。