Analog Devices DSTINIS-005
- 收藏
- 对比
DSTINIS-005详情
Analog Devices DSTINIS-005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polyamide
Manufacturer Part Number
PVP12-10,16
Approvals
UL;IEC
Manufacturer
Altech
Package
Bulk
厂商
Analog Devices Inc./Maxim Integrated
Product Status
活跃
For Use With/Related Products
-
系列
-
颜色
Green
注意
-
端口的数量
12
配件类型
-
导线/电缆类型
Solid Wire;Stranded Wire
DSTINIS-005拓展信息
Linear Technology/Analog Devices
Analog Devices Inc.
Analog Devices Inc.
Linear Technology/Analog Devices
Analog Devices Inc.
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.








哦! 它是空的。