Analog Devices EVAL-AD7124-4ASDZ
- 收藏
- 对比
EVAL-AD7124-4ASDZ
153-EVAL-AD7124-4ASDZ
评估板 - 模数转换器(ADC)
--
大陆
立即发货

EVAL BOARD FOR AD7124
1最小包装量--
EVAL-AD7124-4ASDZ详情
Analog Devices EVAL-AD7124-4ASDZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Analog Devices Inc.
Product Status
活跃
Package
Bulk
Base Product Number
AD7124
系列
-
比特数
24
使用的 IC/零件
AD7124-4
提供的内容
Board(s)
数据接口
DSP, MICROWIRE™, QSPI™, Serial, SPI™
采样率(每秒)
-
A/D转换器数量
4
输入范围
±VREF/gain
功率(典型值)@条件
-
EVAL-AD7124-4ASDZ拓展信息
Linear Technology / Analog Devices
Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices







哦! 它是空的。