Analog Devices F9000
- 收藏
- 对比
F9000
153-F9000
无类别的
--
大陆
立即发货

TERMINAL, FERRULE, Wire Ferrule Type:Single Wire, Wire Size AWG Max:24AWG, Conductor Area CSA:0.25mm², Pin Length:-, Insulator Colour:-, Product Range:Sta-Kon Series, Overall Length:5mm, Insulator Material:Uninsulated RoHS Compliant: Yes
1最小包装量--
添加到询价列表







哦! 它是空的。