Analog Devices G726
- 收藏
- 对比
G726
153-G726
无类别的
--
大陆
立即发货

Measuring Tools GAGE GO .3368 NO-GO .3410 (MS23003-1)
1最小包装量--
G726详情
Analog Devices G726重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
42.1
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
67.3
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
169
Min. permitted bending radius, stationary application/permanent installation
169
Nominal voltage U
600
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
G726拓展信息







哦! 它是空的。