Analog Devices G73M-N-A1
- 收藏
- 对比
G73M-N-A1
153-G73M-N-A1
无类别的
--
大陆
立即发货

G73M-N-A1 datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
G73M-N-A1详情
Analog Devices G73M-N-A1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Other
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
20.2
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
4
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
202
Min. permitted bending radius, stationary application/permanent installation
81
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 5 = flexible
G73M-N-A1拓展信息







哦! 它是空的。