Analog Devices GCC3130-1274
- 收藏
- 对比
GCC3130-1274
153-GCC3130-1274
无类别的
--
大陆
立即发货

GCC3130-1274 datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
GCC3130-1274详情
Analog Devices GCC3130-1274重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
E40H8-360-3-N-24
Approvals
CE
Mounting Styles
Hollowshaft
Shaft Type
Hollow
Manufacturer
Autonics
操作温度
-10 to 70 Degrees C
终端
Radial Cable
输入电压
12~24 VDC
知识产权评级
IP50
GCC3130-1274拓展信息







哦! 它是空的。