Analog Devices GPSRF01XST
- 收藏
- 对比
GPSRF01XST
153-GPSRF01XST
无类别的
--
大陆
立即发货

GPSRF01XST datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
GPSRF01XST详情
Analog Devices GPSRF01XST重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
23.2
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.75
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
232
Min. permitted bending radius, stationary application/permanent installation
116
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
GPSRF01XST拓展信息







哦! 它是空的。