Analog Devices LT1010CT06TRPBF
- 收藏
- 对比
LT1010CT06TRPBF
153-LT1010CT06TRPBF
无类别的
--
大陆
立即发货

LT1010CT06TRPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LT1010CT06TRPBF详情
Analog Devices LT1010CT06TRPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Thermoplastic
Transparent
无
Model
Protective contact (type F)
频率
50 - 50
LT1010CT06TRPBF拓展信息







哦! 它是空的。