Analog Devices LT1022AMH/883#TRMPBF
- 收藏
- 对比
LT1022AMH/883#TRMPBF
153-LT1022AMH/883#TRMPBF
无类别的
--
大陆
立即发货

LT1022AMH/883#TRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LT1022AMH/883#TRMPBF详情
Analog Devices LT1022AMH/883#TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Number of auxiliary contacts as normally open contact
1
Degree of protection (IP), front side
IP10
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
32
Type of control element
Short thumb-grip
Number of auxiliary contacts as normally closed contact
1
LT1022AMH/883#TRMPBF拓展信息







哦! 它是空的。