Analog Devices LT1025ACN81#PBF
- 收藏
- 对比
LT1025ACN81#PBF
153-LT1025ACN81#PBF
无类别的
--
大陆
立即发货

The LT1025 is a micropower thermocouple cold junction compensator for use with type E, J, K, R, S, and T thermocouples. It utilizes wafer level and
1最小包装量--
添加到询价列表
LT1025ACN81#PBF详情
Analog Devices LT1025ACN81#PBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
13
Colour front ring
Black
With front ring
有
0个相似型号
LT1025ACN81#PBF拓展信息







哦! 它是空的。