Analog Devices LT1029AMH/883#TRPBF
- 收藏
- 对比
LT1029AMH/883#TRPBF
153-LT1029AMH/883#TRPBF
无类别的
--
大陆
立即发货

LT1029AMH/883#TRPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LT1029AMH/883#TRPBF详情
Analog Devices LT1029AMH/883#TRPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Grey
With front ring
有
Type of control element
Other
LT1029AMH/883#TRPBF拓展信息







哦! 它是空的。