Analog Devices LT1037IS8TRMPBF
- 收藏
- 对比
LT1037IS8TRMPBF
153-LT1037IS8TRMPBF
无类别的
--
大陆
立即发货

LT1037IS8TRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LT1037IS8TRMPBF详情
Analog Devices LT1037IS8TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1
Rated current In
10
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 1.5
Connectable conductor cross section multi-wired
0.08 - 1.5
Transparent
无
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.08 - 1.5
深度
18.8
宽度
3.5
高度
16
长度
16
LT1037IS8TRMPBF拓展信息







哦! 它是空的。