Analog Devices LT1039CSTRPBF
- 收藏
- 对比
LT1039CSTRPBF
153-LT1039CSTRPBF
无类别的
--
大陆
立即发货

LT1039CSTRPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
添加到询价列表
LT1039CSTRPBF详情
Analog Devices LT1039CSTRPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated operating voltage
440 - 440
Number of contacts as normally open contact
4
Built-in depth
60
Degree of protection (IP)
IP40
Number of contacts as normally closed contact
0
0个相似型号
LT1039CSTRPBF拓展信息







哦! 它是空的。