Analog Devices LT1170CTRMPBF
- 收藏
- 对比
LT1170CTRMPBF
153-LT1170CTRMPBF
无类别的
--
大陆
立即发货

LT1170CTRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LT1170CTRMPBF详情
Analog Devices LT1170CTRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Type of electric connection
Cable
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Colour front ring
Chrome
With front ring
有
LT1170CTRMPBF拓展信息







哦! 它是空的。