Analog Devices LT1210IPBF
- 收藏
- 对比
LT1210IPBF
153-LT1210IPBF
无类别的
--
大陆
立即发货

LT1210IPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LT1210IPBF详情
Analog Devices LT1210IPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With front ring
有
Colour front ring
Chrome
Number of contacts as normally closed contact
1
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67/IP69K
Construction type lens
Round
Number of contacts as normally open contact
0
Number of contacts as change-over contact
0
Type of electric connection
Cable
Material front ring
Metal
LT1210IPBF拓展信息







哦! 它是空的。