Analog Devices LT1242IN8TRPBF
- 收藏
- 对比
LT1242IN8TRPBF
153-LT1242IN8TRPBF
无类别的
--
大陆
立即发货

LT1242IN8TRPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LT1242IN8TRPBF详情
Analog Devices LT1242IN8TRPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
230 - 240
Protection class
II
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP65
Built-in diameter
0 - 0
With light source
有
宽度
0
长度
0
LT1242IN8TRPBF拓展信息







哦! 它是空的。