Analog Devices LT1359CSTRMPBF
- 收藏
- 对比
LT1359CSTRMPBF
153-LT1359CSTRMPBF
无类别的
--
大陆
立即发货

LT1359CSTRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LT1359CSTRMPBF详情
Analog Devices LT1359CSTRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
175 - 190.9
Nominal voltage
220 - 240
Protection class
I
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
Built-in diameter
0
With light source
有
宽度
54
长度
2400
LT1359CSTRMPBF拓展信息







哦! 它是空的。