Analog Devices LT1460CCMS8-2.5TRMPBF
- 收藏
- 对比
LT1460CCMS8-2.5TRMPBF
153-LT1460CCMS8-2.5TRMPBF
无类别的
--
大陆
立即发货

LT1460CCMS8-2.5TRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LT1460CCMS8-2.5TRMPBF详情
Analog Devices LT1460CCMS8-2.5TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
7000 - 12000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
1600 - 1600
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1600
Number of auxiliary contacts as normally closed contact
0
LT1460CCMS8-2.5TRMPBF拓展信息







哦! 它是空的。