Analog Devices LT1461BIS8-3.3#TRMPBF
- 收藏
- 对比
LT1461BIS8-3.3#TRMPBF
153-LT1461BIS8-3.3#TRMPBF
无类别的
--
大陆
立即发货

LT1461BIS8-3.3#TRMPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LT1461BIS8-3.3#TRMPBF详情
Analog Devices LT1461BIS8-3.3#TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Other
Material front ring
Other
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Colour front ring
Other
Type of lens
High
With front ring
无
LT1461BIS8-3.3#TRMPBF拓展信息







哦! 它是空的。