Analog Devices LT1507IPBF
- 收藏
- 对比
LT1507IPBF
153-LT1507IPBF
无类别的
--
大陆
立即发货

LT1507IPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
添加到询价列表
LT1507IPBF详情
Analog Devices LT1507IPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Built-in depth
60
Voltage type
AC
Degree of protection (IP)
IP20
Number of contacts as normally closed contact
0
0个相似型号
LT1507IPBF拓展信息







哦! 它是空的。