Analog Devices LT1581CT7-2.5#TRPBF
- 收藏
- 对比
LT1581CT7-2.5#TRPBF
153-LT1581CT7-2.5#TRPBF
无类别的
--
大陆
立即发货

LT1581CT7-2.5#TRPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LT1581CT7-2.5#TRPBF详情
Analog Devices LT1581CT7-2.5#TRPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
600
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
240 - 600
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
900 - 7200
LT1581CT7-2.5#TRPBF拓展信息







哦! 它是空的。