Analog Devices LT1711IMS8#TRMPBF
- 收藏
- 对比
LT1711IMS8#TRMPBF
153-LT1711IMS8#TRMPBF
无类别的
--
大陆
立即发货

Crystal Oscillator Circuits High Speed Sampling Circuits High Speed A/D Converters Pulse Width Modulators Window Comparators Extended Range V/F Converters Fast Pulse Height/Width Discriminators Line Receivers High Speed Triggers
1最小包装量--
LT1711IMS8#TRMPBF详情
Analog Devices LT1711IMS8#TRMPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
1000
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
400 - 1000
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
1500 - 10000
LT1711IMS8#TRMPBF拓展信息







哦! 它是空的。