Analog Devices LT1761ES5-2TRPBF#TRPBF
- 收藏
- 对比
LT1761ES5-2TRPBF#TRPBF
153-LT1761ES5-2TRPBF#TRPBF
无类别的
--
大陆
立即发货

LT1761ES5-2TRPBF#TRPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LT1761ES5-2TRPBF#TRPBF详情
Analog Devices LT1761ES5-2TRPBF#TRPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Number of auxiliary contacts as normally open contact
2
Degree of protection (IP), front side
IP10
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
125
Type of control element
Short thumb-grip
Number of auxiliary contacts as normally closed contact
2
LT1761ES5-2TRPBF#TRPBF拓展信息







哦! 它是空的。