Analog Devices LT1956EFE-5TRPBFTRPBF
- 收藏
- 对比
LT1956EFE-5TRPBFTRPBF
153-LT1956EFE-5TRPBFTRPBF
无类别的
--
大陆
立即发货

LT1956EFE-5TRPBFTRPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LT1956EFE-5TRPBFTRPBF详情
Analog Devices LT1956EFE-5TRPBFTRPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
300 - 600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 50
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
50
Number of auxiliary contacts as normally closed contact
0
LT1956EFE-5TRPBFTRPBF拓展信息







哦! 它是空的。