Analog Devices LT1964IS5-SD/SOT23-5PBF
- 收藏
- 对比
LT1964IS5-SD/SOT23-5PBF
153-LT1964IS5-SD/SOT23-5PBF
无类别的
--
大陆
立即发货

LT1964IS5-SD/SOT23-5PBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LT1964IS5-SD/SOT23-5PBF详情
Analog Devices LT1964IS5-SD/SOT23-5PBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1100 - 1100
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 100
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Number of auxiliary contacts as normally closed contact
0
LT1964IS5-SD/SOT23-5PBF拓展信息







哦! 它是空的。