Analog Devices LT1994CMS8PBFTRPBF
- 收藏
- 对比
LT1994CMS8PBFTRPBF
153-LT1994CMS8PBFTRPBF
无类别的
--
大陆
立即发货

LT1994CMS8PBFTRPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LT1994CMS8PBFTRPBF详情
Analog Devices LT1994CMS8PBFTRPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
焊接连接
Packaging type
Other
Rated current In
16
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
LT1994CMS8PBFTRPBF拓展信息







哦! 它是空的。