Analog Devices LT3050EMSE#TRPBFX
- 收藏
- 对比
LT3050EMSE#TRPBFX
153-LT3050EMSE#TRPBFX
无类别的
--
大陆
立即发货

IC REG LIN POS ADJ 100MA 12MSOP
1最小包装量--
LT3050EMSE#TRPBFX详情
Analog Devices LT3050EMSE#TRPBFX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
11000 - 11000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 1000
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1000
Number of auxiliary contacts as normally closed contact
0
LT3050EMSE#TRPBFX拓展信息







哦! 它是空的。