Analog Devices LT3061EDC
- 收藏
- 对比
LT3061EDC
153-LT3061EDC
无类别的
--
大陆
立即发货

LT3061EDC datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LT3061EDC详情
Analog Devices LT3061EDC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Key
With front ring
无
Colour front ring
Other
Degree of protection (NEMA)
Other
Construction type lens
Round
Degree of protection (IP), front side
IP65
Material front ring
Other
LT3061EDC拓展信息







哦! 它是空的。