Analog Devices LT3080IMS8E-1PBF#TRPBF
- 收藏
- 对比
LT3080IMS8E-1PBF#TRPBF
153-LT3080IMS8E-1PBF#TRPBF
无类别的
--
大陆
立即发货

LT3080IMS8E-1PBF#TRPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LT3080IMS8E-1PBF#TRPBF详情
Analog Devices LT3080IMS8E-1PBF#TRPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
600 - 600
Number of auxiliary contacts as normally open contact
1
Overload release current setting
50 - 63
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Number of auxiliary contacts as normally closed contact
1
LT3080IMS8E-1PBF#TRPBF拓展信息







哦! 它是空的。