Analog Devices LT3082MPSPBF
- 收藏
- 对比
LT3082MPSPBF
153-LT3082MPSPBF
无类别的
--
大陆
立即发货

LT3082MPSPBF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
LT3082MPSPBF详情
Analog Devices LT3082MPSPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
旋转按钮
With front ring
有
Colour front ring
Stainless steel
Degree of protection (NEMA)
4X, 13
Construction type lens
Round
Degree of protection (IP), front side
IP66
Material front ring
Metal
LT3082MPSPBF拓展信息







哦! 它是空的。